Efficient and compact power supplies

Featured Product from Automationdirect.com

More Info Email Supplier Request a Quote

AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications. These economical power supplies provide reliable performance and long service life for a variety of applications such as industrial automation, building management systems, machine control, and robotics.

 

Eco2 power supplies accept a universal 90-264 VAC input voltage and provide a 24 VDC adjustable output in 30-, 120-, and 240-Watt models. They offer up to 90% efficiency, a built-in DC OK relay and LED indicator, and are available in rugged metal or thermoplastic housings. Push-in connections and WAGO levers make wiring the Eco2 series quick, easy, and tool-free, saving valuable installation time.

 

The new WAGO Eco2 power supplies are UL Listed, RoHS compliant, and UKCA and CE marked. They offer a 2-year warranty and start at $60.00.

 

Learn more by visiting: https://www.automationdirect.com/power-supplies-din-rail