Simplify complex industrial wiring
Featured Product from Automationdirect.com
AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole configurations from 2 poles plus ground up to 108 poles plus ground, screw or crimp terminations, and support for 26–6 AWG conductors rated 10–80 A, METE connectors adapt easily to control panels, OEM machinery, factory automation, motors and drives, and modular systems. Rugged aluminum or thermoplastic housings, gas-tight crimp contacts, and UL/CE approvals ensure dependable performance in demanding environments, all while reducing wiring time, installation errors, and total system cost.