Encapsulated single-phase distribution transformer
Featured Product from Automationdirect.com
AutomationDirect now offers more ACME Electric dry-type encapsulated single-phase distribution transformers which provide reliable voltage conversion for commercial and industrial power distribution applications. Available in ratings from 250 VA to 5 kVA, these 60 Hz transformers offer 240/480 VAC, 600 VAC, or selectable 120/208/240/277 VAC primary configurations with 120/240 VAC secondary output.
Electrical-grade silica and resin fully encapsulate the core and coil, sealing out moisture and air to help prevent corrosion and insulation deterioration. UL Type 3R enclosures support indoor or outdoor installation, and wall-mount designs provide flexible placement. Additional features include quiet operation and flexible copper lead-wire terminations for easy connections. UL and cUL listings, durable encapsulated construction, and versatile voltage options make these transformers a dependable, long-lasting choice for demanding power distribution applications.
Learn more by visiting: https://www.automationdirect.com/encapsulated-transformers