Monitored pneumatic energy isolation
Featured Product from Automationdirect.com
AutomationDirect now offers Metal Work Syntesi Safe Air series safety shut-off valves that provide monitored pneumatic energy isolation for machine safety applications. These 3-way, 2-position normally closed valves shut off the air supply and vent downstream pressure when de-energized, helping protect personnel during maintenance, emergency stops, and other machine shutdown conditions.
Single-channel models support up to Category 2 / PLd safety circuits, while redundant dual-channel versions support up to Category 4 / PLe applications. Integrated inductive spool-position monitoring provides feedback on actual valve position to help detect mechanical faults such as a stuck spool. The valves integrate directly with Syntesi Size 2 air preparation components and are available with 3/8", 1/2", 3/4", and 1" female NPT ports, simplifying installation in machine automation, conveyor, packaging, and other safety-related pneumatic systems.