Precise & versatile digital panel meters

Featured Product from Automationdirect.com

More Info Email Supplier Request a Quote

AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating.

The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching, flow totalization, tank volume calculation, filtering, multiple tare modes, rate-of-change monitoring, and dosing, making them ideal for applications requiring complex measurement and process calculations.

Additional details on our website