Announcements
Lika Linear Encoders from AutomationDirect
AutomationDirect has added Lika Electronic linear encoders that combine a sliding encoder body and a magnetically coded strip to provide extremely accurate linear position detection over distances up to 20 meters. A quadrature output results in accuracy up to 0.01mm, with single-increment repeatability (0.01mm/count) at spee...
(read more)AutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty‑Rap® stainless steel tooth cable ties, Ty‑Grip® reusable cable ties, and dedicated cable tie installation tools. Ty‑Rap cable ties are engineered for secure, long‑term bundling, using a hardened stainles...
(read more)AutomationDirect's lineup of knockout and punching tools now includes Cembre hydraulic knockout punching tools and accessories that deliver fast, clean, and accurate cutouts in steel, stainless steel, fiberglass, and plastic sheet materials—eliminatin
AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole configurations from 2 poles plus ground up to 108 poles plus ground, screw or crimp terminations,...
(read more)AutomationDirect is your top choice for affordable PLCs. Break out of the inflated Distributor pricing model with upfront pricing, no expensive service contracts, Free technical support, free programming software, fast free shipping, and your choice of several award-winning PLCs. With AutomationDirect we provide the tools to support your many innovations.
(read more)AutomationDirect's Practical Guide to Variable Frequency Drives (VFDs) is a practical resource for learning how to select and apply AC motor control solutions for industrial equipment. It covers core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details...
(read more)AutomationDirect now offers Hammond wireways which are designed to house electrical cables and wires, keep them organized, and protect them from environmental contaminants or physical damage. The new CW series carbon steel lay-in wireways are available with a NEMA 1 rating, a hinged screw cover, and are offered with or without knockouts. Wireways with hinged covers a...
(read more)AutomationDirect has added AchieVe PSA series NEC Class 2 power supplies that combine a compact form factor with energy-limited DC outputs, providing safe, reliable power for low-voltage control and automation circuits. Their competitive pricing and slim profile make them ideal for small control loads and space-limited enclosures.
The power supplies feature a wide 85-264 VAC...
(read more)AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing distances up to 6,000mm. ISDU (Indexed Service Data Unit) provides on-demand exchange of parameter...
(read more)AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available.
These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 horsepower. 5 digital inputs, 2 relay outputs, 2 analog inputs, and 1 analog output are standard, along with...
(read more)AutomationDirect now offers RuB manual ball valves that bring unmatched versatility, performance, and reliability to fluid and air control applications. Featuring a lifetime warranty, the available offering spans everything from compact micro and mini valves, perfect for tight space OEM builds, to high flow industrial options engineered for demanding environments.
General purpose...
(read more)AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, a...
(read more)AuotmationDirect has added IDEM UGB-NET gate boxes that are designed for installation on machine guard doors, serving as an integrated solenoid locking guard with a double tamper-resistant interlock mechanism. Similar to universal gate boxes, these devices add the ability to communicate over the CIP safety protocol, providing greater functionality and easier integration.
These box...
(read more)These pyrometers use non-contact sensing to determine the surface temperature of an object based on its emitted infrared radiation. They can read the temperature of inaccessible or moving objects without difficulty.
(read more)Open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC
(read more)The new rolled steel motors are available with speeds of 1200, 1800, and 3600 rpm, while brake motors are rated for 1800rpm. The 230/460 VAC-rated brake motors come with a spring set, solenoid actuated AC brake, and manual release brake lever.
(read more)Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications
(read more)SureServo2 servo systems are fully digital and offer a rich set of features to cover a broad range of motion control applications in sizes from 110W to 15kW
(read more)Bryant pin & sleeve mechanical interlocks use pin and sleeve technology to conveniently connect and disconnect mobile equipment safely and safeguard against connecting incorrect devices together
(read more)Captron Caneo series capacitive pushbuttons cover a wide range of requirements, from industrial automation and robotics to building technology
(read more)Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes
(read more)Saginaw enclosures are all-purpose enclosures available in a variety of materials and finishes; high visibility enclosures, sanitary enclosures, and accessories also available
(read more)Contrinex specialty inductive proximity sensors are rugged, stainless steel sensors designed for extreme environments; available in 3mm to 50mm diameters with a range of options, such as models for high-temperature, high-pressure, metal chip immunity, or certified for maritime use
(read more)C.H. Ellis tool bags and cases include a mechanic's tool bag made of black ballistic nylon and three different styles of tool cases
(read more)Code barcode scanners allow a 1-dimensional barcode, 2-dimensional QR code, or other marking to be read, decoded, and converted to a usable format
(read more)Black SureFrame rails feature a UV-resistant black anodized finish in 1 inch, 1.5 inch, and 40mm styles
(read more)AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases, coolant, and water.
Several styles support a range of applications, including zero different...
(read more)ASO Safety Mats, Edges, and Bumpers detect the presence of personnel on horizontal surfaces (mats); near possible crushing or shearing points (edges); used in applications involving moving equipment (bumpers)
(read more)IronHorse stainless steel worm gearboxes are suitable for the Food and Beverage industry and many other harsh industrial applications
(read more)ViewMarq LED message displays with easily configured messages and FREE configuration software
(read more)E-T-A REX modular electronic circuit protectors safeguard electrical circuits from overcurrent, short circuits, and other faults; individual protection modules can be combined to meet specific circuit protection requirements
(read more)STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection
(read more)BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication
(read more)AutomationDirect has added WAGO Eco2 series power supplies that offer performance and value, featuring high efficiency and a compact, space-saving design, making them ideal for space-limited applications.
(read more)AutomationDirect adds new ReeR Micron series light grids, available in detecting or measuring versions, that use multi-beam photoeye arrays to detect the presence of objects anywhere within the controlled height of the sensor array. They are perfect for detecting, measuring, and counting various sized and shaped objects at random positions as they pass through the target area.
(read more)AutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches.
All switches have a 1200N holding force and require the solenoid to be energized to unlock the switch. The RFID-coded models are u...
(read more)New signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects.
(read more)AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating.
These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-bea...
(read more)These new motors come with a TEFC or TENV IP55 enclosure and offer speeds of 1200, 1800, or 3600 RPM (depending on model). Brake motors come with a spring set, solenoid actuated AC brake with a manual brake release lever.
(read more)AutomationDirect has added a host of new motors from Regal Rexnord to its existing portfolio, including two new series of Marathon® motors and Leeson® specialty motors.
(read more)AutomationDirect has extended its line of WEG CFW500 high-performance AC drives to include more horsepower options. With
(read more)These new proximity sensors are designed for extreme environments and are offered in 3mm to 50mm diameters with protection ratings up to IP69K.
(read more)This sensor is an intelligent self-contained system that can capture an object’s image as it passes by and make decisions based on the details of that image.
(read more)Safety systems control access to running equipment with locks and rotary keys
(read more)LUTZE SILFLEX FBP cable is specifically designed to meet all UL and FDA requirements for cabling used in food and beverage facilities. The patent-pending food-safe design of these cables has been evaluated by third-party tester Ecolab for resistance to commonly used cleaning agents and a reduction of contamination risk.
(read more)LS Electric® L7P Servo Systems from AutomationDirect
AutomationDirect has added new L7P servo motors, drives, cables, and gearboxes from LS Electric. These new intermediate-level L7P servo systems have all the features of the basic L7C servos including setup wizards, auto tuning, built-in indexer, and more, but with a larger range of system sizes and the option f...
(read more)These solenoid valves are completely interchangeable with any brand of ISO 5599/1 equipment.
(read more)The new line of micro AC drives are available in a variety of voltage and horsepower ratings, including single-phase 120VAC models in sizes from ¼ to 1 hp, single-phase 230VAC models from ¼ to 3hp, three-phase 230VAC models from ¼ to 7.5 hp, and 460VAC three-phase units from ½ to 10 hp.
(read more)