SureFrame™ T-slotted Rails
Featured Product from Automationdirect.com
SureFrame™ T-slotted aluminum rails are available in standard-size profiles, and are compatible with other brands of rails and hardware for a perfect fit. These T-slotted rails are ordered in your specified cut-to-length sections from a minimum of 4.500 inch [11.43 cm] to a maximum of 90 inches [228.60 cm], in 0.001-inch increments. You can specify if the individual cut(s) are a standard 90-degree, 45 degree, or 135 degree cut when ordering.
SureFrame T-slotted rails are the best choice because we offer:
- No cut fees
- Free 2-day delivery for all orders over $49
SureFrame™ T-slotted Rails Features
- 6063 T6 clear anodized aluminum
- Hardness - Webster Model B 11-12
- Straightness - 0.0125 inch/ft
- Twist - 0.25°/ft
- Yield Strength - 29007 psi
- Tensile Strength - 33359 psi
- 2° Drop lock feature - enables connections to remain vibration resistant and strong
Starting at
$0.23 per inch
Click here for more information
More Featured Products