Spherical Lenses

Featured Product from Avantier Inc.

More Info Email Supplier Request a Quote

Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes, built to meet your specific wavefront and low-scatter requirements. This precision matters most in demanding applications like laser systems, where even the slightest imperfection can affect performance.

Spherical Lens Shapes

  • Plano-Convex Lenses: One flat and one spherical surface, with a positive focal length. Ideal for collimation and near-infinite conjugates, with minimal spherical aberration up to about 5:1. Face the curved side toward the largest object distance.

  • Double Convex Lenses: Two equal convex surfaces, with a positive focal length. Best for image relays and conjugate ratios between 5:1 and 1:5, with minimal spherical aberration at 1:1.

  • Plano-Concave Lenses: One flat and one concave surface, with a negative focal length. Used for beam expansion and light projection, and to offset aberrations from convex lenses. In high-energy lasers, face the flat side toward the largest object distance.

Types of Spherical Lenses

Biconvex/Double Convex Lenses
Plano Convex Lens
Ball Lens
Optical Domes
Plano-Concave Lenses 
Sapphire Spherical Lenses
Double Spherical Lenses

Customization is available for spherical lenses to meet specific requirements. Avantier offers custom spherical lenses tailored to individual needs. This customization includes the ability to select materials, coatings, and surface qualities based on the desired application. Whether it’s infrared, visible, or ultraviolet applications, Avantier provides a wide range of substrate options such as BK7, Fused Silica, N-SF11, Zinc Selenide, Calcium Fluoride, and Silicon.