POLARIS Smart HMI 24" W

Featured Product from BARTEC

More Info Email Supplier Request a Quote

The Smart HMI 24″ W is intended for use as an independently protected device in atmospheres under risk of explosion (Zone 1 and Zone 21), and extends the tried and tested POLARIS Smart HMI series. Based on a Windows Operating System for external visualisation software.
Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices.