Switch Disconnector
Featured Product from BARTEC
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization categories, they can also be used in repair-, maintenance-, or class 1 safety-switches in accordance with EN 62626?1.
The two flameproof enclosure sizes are designed to accommodate switch-disconnectors with rated currents from 40 A to 100 A. Cable connection is made via terminals in the type of protection “Increased Safety” (Ex e). An optional auxiliary contact for indicating the switch position (0/1) can be adapted to the top of the enclosure. All devices are designed for quick, safe, and tool-free mounting on a DIN rail.