TNCD Flameproof Enclosure

Featured Product from BARTEC

More Info Email Supplier Request a Quote

The TNCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement and maintenance of the installed components is easy, and may be performed by skilled electricians.

If required, several enclosures may be assembled on a framework, with separate or common Ex e/i connection boxes. The enclosures can be delivered empty with U-component certificate, or supplied fully assembled according to client’s demands.

Applications

• Motor starter
• Alarm panel
• Intrinsically safe circuits
• Transformer
• Charging unit
• Terminal boxes