BJG100 Series Connectors for Radar Applications
Featured Product from FDH Electronics, Inc.
BJG100 Series Connectors are a super high-density blind-mate/push-on, high-performance, microwave interconnect system. The connector series was developed as a response to the industry’s demand for increased packaging density, low mass, and increased performance at higher frequencies.
The BJG100 series connectors offer one of the lowest profile and mass for modular system designers. The connectors offer performance through 110 GHz while offering superior and repeatable RF properties. The connectors are designed to accommodate both radial and axial misalignment with negligible VSWR change.
The blind-mate interfaces are robust and durable while being very lightweight. A socket-to-socket bullet weighs less than 0.02 grams. All connector constructions use qualified mil standard materials. Instrument-grade test adapters are available to 1.85 mm.
Available in:
• Adaptors
• Shrouds
• Bullets
• Loads/terminations
• Rigid Cable connectors
Key Features
• Closest Board Spacing
• 0.124” ± 0.005 Board to Board
• PCB and SMT mounting
• R/A and Straight
• Edge Launch
• Board mount headers up to 12 positions
• Low Insertion Force Interfaces