ANTI CONDENSATION HEATERS
Featured Product from Backer-Springfield
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testing and are UL recognized in the USA and Canada.
The original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water.