Heater Wire for adjustable heating

Featured Product from Backer-Springfield

More Info Email Supplier Request a Quote
INSULATED HEATER WIRE

Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range of resistances from .22 ohms/ft to 5000 ohms/ft. with a tolerance of +/- 5%.

Whatever your requirements for insulated resistance wire, you’ll find Springfield Wire, Inc. an excellent source for quality material, competitive pricing and dependable service.

The majority of silicone and PVC heater wire that Springfield Wire manufactures is used in domestic and commercial refr