WATER HEATER Elements

Featured Product from Backer-Springfield

More Info Email Supplier Request a Quote

We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791.

Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a variety of sheath materials such as InColoy 840 the industry standard as well as InColoy 800, InConnell 600, Copper, and Titanium that are available upon request.