Custom Rotary Dampers
Featured Product from Bansbach Easylift®
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications.
Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or adjustable models. The damping direction of the rotary dampers with continuous rotation can be clockwise, counter clockwise, or in both directions.
In rotary dampers with continuous rotation, a fluid damping is produced by the shearing or braking force of silicon fluids resistance between the surfaces of a rotor and a stator. The damping moment is determined by the viscosity of the fluid and the size of the orifice or gap. The damping characteristics can be customized by changing the viscosity of the silicon fluid or by changing the structure of the rotor and stator.
Rotary dampers life-cycles are typically in excess of 50,000 cycles. The service life may be significantly higher or lower, depending on the application. After extended life cycles the dampers still produce over approx. 80% of their original damping moment.
Catalog Download!
You can find detailed product information in our Catalog.
Watch>>>Image Movie Bansbach easylift Bansbach easylift® - The World Of Motion
Bansbach easylift® has been developing and producing all types of motion controls for more than 50 years, As a result, our portfolio has been expanded to include:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE® (Electric Linear Actuators)
- Easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Rotary Dampers
- Industrial Shock Absorbers
- Micro-Hydraulics
- Special pneumatics
We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:
- Aerospace
- Medical
- Military & Defense
- Marine
- Industrial
- Furniture
- Automotive
- Agricultural
Free Engineering Available
Contact us: 1-888-225-4498 or sales@easylift.com