Click and Go Gas Spring

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

 

INTEGRATED IN YOUR GAS SPRING
With the new Click System, it is possible to lock the gas spring in its inserted final position. This adjustment can be released without any further release systems. The piston rod has just to be pushed in slightly in order to move out then the complete stroke. This development offers many new fields of application. Besides the comfortable handling, this gas spring version offers mainly the advantage of an adjustment without using a release system. Releasing is therefore possible without any further mounting parts.

 

PRODUCT CHARACTERISTICS:

  • Locking in inserted position
  • Releasing without any further mounting parts (like ball pen)
  • Extension force: 10 – 400 N
  • Stroke: 10 bis 800 mm
  • Shifting travel: 8 mm
  • Don’t apply pull forces in adjusted position
  • This gas spring can NOT be used as a limit stop
  • Available with valve
  • Available in stainless steel AISI 316L or 304

 

Configurator
We Manufacture Your Gas Spring!
The Bansbach gas spring configurator offers you the advantage of designing your gas spring from a wide range of in stock components.

Catalog Download!
You can find detailed product information in our Catalog.

Visit Our New E-Store !

Watch>>>Image Movie Bansbach easylift Bansbach easylift® - The World Of Motion
Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include:

  • Gas Springs(Standard, locking, traction, stainless steel, and customized gas springs)

 

We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:

  • Aerospace
  • Medical
  • Military & Defense
  • Marine
  • Industrial
  • Automotive
  • Furniture
  • Agricultural

 

Free Engineering Available

Call us: 1-888-225-4498 or Email us: sales@easylift.com