Gas Springs for Extreme Temperatures
Featured Product from Bansbach Easylift®
OUR SETUPS:
Standard Setup:
- Ground survival low, static, no movement: -30°C
- Ground survival high, static, no movement: +80°C
- Operational temperature low: -20°C
- Operational temperature high: +70°C
Cold Setup:
- Ground survival low, static, no movement: -40°C
- Ground survival high, static, no movement: +80°C
- Operational temperature low: -30°C
- Operational temperature high: +70°C
Aerospace Setup:
- Ground survival low, static, no movement: -55°C
- Ground survival high, static, no movement: +80°C
- Operational temperature low: -30°C
- Operational temperature high: +70°C
Heat Setup:
- Ground survival low, static, no movement: -20°C
- Ground survival high, static, no movement: +200°C
- Operational temperature low: -10°C
- Operational temperature high: see website
Attention: Reduced forces!
When using high-temperature sealings, numerous influencing factors must be taken into account. The maximum permissible extension force per series depends on the desired operating temperature.
Catalog Download!
You can find detailed product information in our Catalog.
Watch>>>Bansbach easylift
Bansbach was founded in 1919 and with our in-house machine shop, fully integrated manufacturing and over 50 years of production experience, we have evolved into a worldwide leader of motion control devices and systems.
We have offices in Lorch, Germany, Singapore and Melbourne, FL, USA, which provide a global footprint to support our distribution networks.
Bansbach Easylift® of North America is dedicated to providing customers with the highest quality products and services and is the number one source for:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE® (Electric Linear Actuators)
- Easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Rotary Dampers
- Industrial Shock Absorbers
- Micro-Hydraulics
- Special pneumatics
We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the most stringent requirements of many industries including, but not limited to:
- Aerospace
- Marine
- Medical
- Automotive
- Furniture
- Agricultural
Bansbach Easylift® strives for complete customer satisfaction and offers a full range of FREE services to include: application engineering, live chat assistance via our website, quick turnaround on quotations, and in-house stocking. Call to speak directly with one of our application engineers 1-800-225-4498.