STAINLESS STEEL GAS SPRINGS

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

STAINLESS STEEL GAS SPRINGS
Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized.

FEATURES

  • Made of the Highest Grade 316L Stainless Steel
  • Corrosion Resistant
  • Designed & Engineered to Precision Standards
  • Longest Life Cycles
  • Lift Assist for Heavy Covers
  • Maintenance Free
  • Easy Installation
  • Integrated Grease Chamber for Storage and Installation in Any Position
  • Low Friction

 

Take a look at our expansive product line which covers a broad range of applications such as:

  • Doors
  • Seats
  • Hatches
  • Lids
  • Heads-up Displays and Electronics
  • Cabinets
  • Engine Covers
  • Access Panels
  • Counter Balances
  • Sail Tensioners

 

Catalog Download! 
You can find detailed product information in our Catalog

Visit Our E-Store !

Watch>>>Movie Bansbach easylift® - Advantages of Bansbach® Gas Springs
Bansbach easylift® has been developing and producing all types of gas springs for more than 50 years, As a result, our portfolio has been expanded to include:

    • Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)

     

    We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:

    • Aerospace
    • Medical
    • Military & Defense
    • Marine
    • Industrial
    • Automotive
    • Furniture
    • Agricultural

     

    Free Engineering Available

    Call us: 1-888-225-4498 or

    Email us: sales@easylift.com