Don’t be afraid of demanding environments!

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

Stainless steel in-line actuators are a standard option for all our actuators (except easyE-25). Stainless steel is often used in, but not limited to, industrial and marine applications. Stainless steel actuators are suitable for environments where the applications are exposed to saltwater or must fulfil special requirements, such as in the food industry. The high-quality stainless steel (AISI 316) offers a high level of protection against environments exposed to seawater or industrial cleaning with chemicals, etc.

We use high-quality stainless steel (AISI 316) to produce our stainless steel in-line actuators. These in-line actuators are not only water resistant, but the version for harsh environments is tested to IP68 and IP69 and has the criteria for a depth of one meter for one hour.

The easyE-30(i), easyE-50(i) and easyE-60(i) models are all available in stainless steel. These drives are frequently used in the marine, food, medical, chemical and many other industries.

 

Material:

  • Motor and drive tube are made of stainless steel
  • Stainless steel piston rod
  • Front and rear brackets are made of stainless steel

 

Protection class:

  • IP66 (standard), harsh environment (according to IP68 and IP69)

 

Max. static load/self-locking force:

  • easyE-35: 5400N
  • easyE-50: 16800N
  • easyE-60: 18100N

Depending on the stroke length for push applications.

 

Stroke lengths:

  • 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm

 

Temperature:

  • Operation: -20ºC to +70ºC (easyE-35 and easyE-50) -20°C to +50°C (easyE-60)
  • Storage: -40ºC to +70ºC

 

Duty cycle:

  • 10% or 2 minutes in use followed by 18 minutes break

 

Catalog Download! 

 

Visit Our E-Store !

 

Watch>>>Bansbach easylift

 

Bansbach was founded in 1919 and with our in-house machine shop, fully integrated manufacturing and over 50 years of production experience, we have evolved into a worldwide leader of motion control devices and systems.

We have offices in Lorch, Germany, Singapore and Melbourne, FL, USA, which provide a global footprint to support our distribution networks.

 

Bansbach Easylift® of North America is dedicated to providing customers with the highest quality products and services and is the number one source for:

 

We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the most stringent requirements of many industries including, but not limited to:

  • Aerospace
  • Marine
  • Medical
  • Automotive
  • Furniture
  • Agricultural

 

Bansbach Easylift® strives for complete customer satisfaction and offers a full range of FREE services to include: application engineering, live chat assistance via our website, quick turnaround on quotations, and in-house stocking. Call to speak directly with one of our application engineers 1-800-225-4498.