SMALL BUT EXCELLENT!

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

The small 3/8mm, 3/10mm, 4/12mm and 6/15mm series are ideal for applications with limited space due to their compact size. The piston rod requires only 3mm, 4mm or 6mm of space, and the cylinder diameters of 8mm, 10mm, 12mm and 15mm make them suitable for even the smallest installation spaces. Our gas springs are versatile and can be used in a wide range of applications, including centrifuges, hospital beds, sliding doors, lamps, and more.  They are ideal for situations where the following is required:

  • Force: 7-400N
  • Stroke: 10-150mm

 

Thanks to the CeramPro piston rods, the mini gas springs are highly corrosion-resistant, have low friction values, and optimal running properties.

We manufacture our smallest gas springs to your exact requirements, optimizing stroke, installation length, force, and connecting parts for your application. All series are also available as dampers.

 

Catalog Download! 

 

Visit Our E-Store !

 

Watch>>>Bansbach easylift

 

Bansbach was founded in 1919 and with our in-house machine shop, fully integrated manufacturing and over 50 years of production experience, we have evolved into a worldwide leader of motion control devices and systems.

We have offices in Lorch, Germany, Singapore and Melbourne, FL, USA, which provide a global footprint to support our distribution networks.

Bansbach Easylift® of North America is dedicated to providing customers with the highest quality products and services and is the number one source for:

 

We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the most stringent requirements of many industries including, but not limited to:

  • Aerospace
  • Marine
  • Medical
  • Automotive
  • Furniture
  • Agricultural

 

Bansbach Easylift® strives for complete customer satisfaction and offers a full range of FREE services to include: application engineering, live chat assistance via our website, quick turnaround on quotations, and in-house stocking. Call to speak directly with one of our application engineers 1-800-225-4498.