Bansbach Lockable Gas Springs
Featured Product from Bansbach Easylift®
Whether small or large, we keep your application in any desired position
Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable gas springs in many industries and applications such as, in pilot's seats, bistro tables, train seats, forklifts and many other applications.
Our Lockable Gas Springs offer unique advantages such as:
Lockable in both directions
Our lockable gas springs are characterized by their ability to be locked in both directions. This function ensures precise control and a high level of safety in your applications by effectively preventing unwanted movements.
A wide range of sizes
We offer a wide range of lockable gas springs from compact 6/15 to robust 14/40 sizes. This flexibility allows you to select exactly the lockable gas spring that best fulfils your specific requirements, whether for smaller, delicate applications or for larger, high-performance projects.
Progression and special intermediate sizes
Our gas spring sizes are characterized by a very low characteristic curve and therefore optimised progression. For the user, this means that the extension force of the gas spring is virtually the same at every point of the stroke. The difference in force between the retracted and extended piston rod is therefore very small, and our lockable gas springs are not only available in standard sizes, but also in special intermediate sizes. These intermediate sizes are ideal if you require a lower pressure increase and want to achieve precise adjustments and smooth progression.
Exclusive models
A special highlight in our range is the 8/40 lockable gas spring. This model combines exceptional dimensions and performance to meet special requirements and offer an exclusive solution for the most demanding applications.
In addition, our small piston rod diameters offer a considerable advantage where installation space is limited. The space required for the piston rod is only 6 mm. And the cylinder diameter of 15 mm does not take up much space either. Of course, we also manufacture this gas spring exactly to your requirements. You get the stroke, extension force and connecting parts you need for your application.
We set new standards
With these features, we are setting new standards in lockable gas spring technology and offer you customised solutions for every challenge. Rely on our expertise to fulfil your technical requirements with maximum precision and flexibility.
Our Lockable Gas Springs are available in four main types as standard:
Main-Type B: Spring locking
- 40-2600N
- Force 10-800mm
- Stroke 6/15-14/40 Diameter
Main-Type K: Rigid locking in extension, relatively rigid in compression
- 40-2600N Force
- 10-700mm Stroke
- 6/15-14/40 Diameter
Main-Type P: Rigid locking in the direction of insertion, push-out conditionally rigid
- 40-2600N Force
- 30-300mm Stroke
- 8/22-14/40 Diameter
Main-Type KX: Adjustment element, rigid locking in push and pull direction
- 0-2600N Force
- 20-250mm Stroke
- 10/22-14/40 Diameter
Watch>>>Bansbach Lockable Gas Springs
Bansbach was founded in 1919 and with our in-house machine shop, fully integrated manufacturing and over 50 years of production experience, we have evolved into a worldwide leader of motion control devices and systems.
We have offices in Lorch, Germany, Singapore and Melbourne, FL, USA, which provide a global footprint to support our distribution networks.
Bansbach Easylift® of North America is dedicated to providing customers with the highest quality products and services and is the number one source for:
- Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs)
- easyE® (Electric Linear Actuators)
- Easymotion (Linear Hydraulic Actuation Systems)
- Dampers
- Rotary Dampers
- Industrial Shock Absorbers
- Micro-Hydraulics
- Special pneumatics