At Bansbach - Customized is our standard.

Featured Product from Bansbach Easylift®

More Info Email Supplier Request a Quote

Bansbach has been developing and manufacturing motion control products of the highest quality for over 50 years. Wherever lifting, lowering, pivoting or damping is required, Bansbach products get the job done.

Customized

We customize each product individually and tailor to your needs and wishes.

Quality

Quality and durability are our top priorities. Each product is manufactured to the highest quality standards.

Flexible

Our diverse manufacturing and stock supplies allows us to produce according to customer requirements and provide the industries shortest and times.

 

Gas Springs

We manufacture gas springs of any size and any extension force according to your requirements and exactly for your needs.

    • Force: 7 - 12 000 N
    • Stroke: 10 - 1,000 mm
    • Diameter: 3/8 - 30/70 mm

 

In-Line Actuators

With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of motor, gear and spindle results in a very slim format for installation.

    • Force: Up to 10,000 N
    • Speed: Up to 70 mm/s
    • Diameter: 25 - 60 mm

 

Dampers

A gas spring for braking? You can find that too in the Bansbach product range.
Dampers are used as safety and functional elements for damping speeds and slowing masses.

    • Standard
    • Adjustable
    • With floating piston
    • Without free travel

 

Hydraulic lifting systems

Our easymotion® system can adjust multiple cylinders synchronously. This is achieved by simultaneously controlling each cylinder and can be operated using an electric motor or manual crank.

    • Synchronized
    • Weight: Up to 900 kg
    • Speed: Up to 44 mm/s

 

Micro-Hydraulics

With the new micro-hydraulic cylinders, high forces can be realised in a particularly compact design.

    • Force: Up to 9,000 N
    • Stroke: Up to 250 mm
    • Piston diameter: 13-24 mm

 

Hydraulic-Pumps

By means of the Bansbach hydraulic pumps, a multitude of applications can be adjusted in height by simply pumping.

    • Customized
    • Force: Up to 10,000 N
    • Stroke: Up to 400 mm

 

Special Pneumatic

Bansbach Feinmechanik AG Swiss develops and produces pneumatic cylinders and pneumatic accessories of the highest quality in Switzerland – even in small quantities. The company specializes in special products.

 

Catalog Download! 
You can find detailed product information in our catalog.

 

Visit Our  E-Store !


Bansbach easylift® has been developing and producing all types of gas springs for more than 60 years, As a result, our portfolio has been expanded to include:

 

We pride ourselves on having the highest quality motion control products in the industry. As a result, our products fulfill even the highest requirements of many industries including, but not limited to:

    • Aerospace
    • Medical
    • Military & Defense
    • Marine
    • Industrial
    • Furniture
    • Automotive
    • Agricultural

 

Free Engineering Available

Contact us: 1-888-225-4498 or sales@easylift.com