Our 316L gas springs are EXTREMELY rust resistant!
Featured Product from Bansbach Easylift®
Our 316L stainless steel gas springs are extremely rust resistant, making them a great choice for applications in salt water or other harsh environments.
We use medical grade 316L stainless steel for the production of our high quality stainless steel springs. These springs are not only resistant to water, but are commonly found in food, chemical, medical, and salt water applications.
- Gas Springs Sizes, data, drawings, and order examples are similar to our standard gas springs
- Lockable Gas Springs Sizes, data, drawings, and order examples are similar to our standard lockable gas springs. (For P-model: F1= max. 300 N)
- Gas Traction Springs (also lockable) Sizes, data, drawings, and order samples are similar to our standard gas traction springs (With damping: F1= max. 300 N)
- Damper Sizes, data, drawings, and order examples are similar to our standard damper.
The Bansbach easylift® gas spring configurator offers the possibility to easily and quickly create your individual gas spring out of different components.
Our system offers you the utmost flexibility, allowing you to create gas springs in virtually every size, force, and specification.
The step by step configuration process allows you to create your required gas spring out of innumerable variants comfortably and easily.
Gas springs Controlled pushing, lifting or lowering without external energy
Our production range covers nearly all dimensions and forces required for your specific application. As a result, Bansbach easylift® gas springs can be used anywhere in the industrial field. Continuous productions of special sizes combined with our extensive stock allow us to meet nearly all requirements of many fields including, but not limited to:
- Aerospace
- Medical & Rehabilitation Equipment
- Marine
- Industrial Machinery & Equipment
- Agriculture
- Furniture & Ergonomics
- Automobile
If you have a controlled movement problem that needs to be solved without extra energy, then we can become a part of your solution. We continuously support well-known companies in developing new products and solving motion control issues that arise. Our engineers can answer most of your questions over the phone, so please call us today!