Hirschmann OCTOPUS IP65/67 Managed Switches

Featured Product from Belden Inc.

Hirschmann OCTOPUS IP65/67 Managed Switches-Image

Introducing the Managed OCTOPUS 8TX
Now available in compact models, the OCTOPUS 8TX Managed versions provide an ideal solution for a fully manageable switch for mobile applications or cabinet-less installations on machines.

The OCTOPUS Family of managed switches provide IP65/67 waterproof and dust-tight protection as well as ratings for on-board rail, fire protection in trains, railway line use, ship use, and road vehicle use. For high bandwidth applications, the Full Gigabit Managed versions comes equipped with full Gigabit Ethernet capability on all ports. Some versions support Power over Ethernet (PoE).   Speak with an Expert Today