Belden's new 10GXW Smallest Diameter Cable
Featured Product from Belden Inc.
Benefits
- Reliable network performance, eliminating slow network speeds and maximizing uptime
- Reduce installation time and costs using the smallest and lightest horizontal Category 6A cable available with 10GXW
- Full 100m channel length under 100W PoE load without derating up to 60°C using 10GXS cables
Features
- Best-in-class system noise immunity achieved through outstanding cable balance
- EquiBlock™ technology enables consistent small cable diameters as low as 0.250” OD
- Less than 10°C temperature rise in 100-cable bundle of 10GXS cables
More Featured Products