Medical-Grade Plastic Circular Connectors

Featured Product from BEXKOM Electronics Co., Ltd.

Medical-Grade Plastic Circular Connectors-Image

Design engineers in medical and electronic equipment development often face challenges with complex wiring, limited space, and frequent connection cycles that demand both precision and durability. Downtime or unreliable interconnects can compromise device safety and performance.

The P Series plastic circular connectors are built to simplify integration while maintaining robust electrical and mechanical integrity. Featuring 2–26 contact options, operating range from -55°C to +250°C, and over 2000 mating cycles, these lightweight, ergonomic connectors deliver stable, long-term operation in monitors, ventilators, and diagnostic systems. Engineers also benefit from customizable coding, quick delivery, and ISO13485-compliant manufacturing, ensuring dependable connectivity for critical applications.

Choose the P Series to enhance your product reliability and streamline assembly. Contact us today to discuss your application needs or request free evaluation samples to test performance in your system.