BigRep VIIO 250
Featured Product from BigRep
The BigRep VIIO 250 is a fully automated, large-format 3D printer designed for continuous, reliable industrial additive manufacturing. With a spacious 1000 x 500 x 500 mm build volume, the VIIO 250 enables production of large parts or high volumes of smaller parts with ease.
Built with advanced automation features, the VIIO 250 minimizes manual intervention while maximizing throughput. Key capabilities include:
- Relay Mode: an automated backup extruder function to prevent print interruptions
- Auto Bed Calibration: ensures consistent first-layer adhesion across jobs
- Auto-Sequential Printing: enables queued job execution for lights-out operation
- Infinity Box: an automated filament management system that holds up to 16 kg of BigRep filament per unit and switches spools automatically to maintain continuous printing
The VIIO 250 is equipped with dual Smart Manufacturing Extruders (SMX) and an intuitive machine interface featuring step-by-step animated guides, making advanced industrial 3D printing more accessible than ever.
Engineered for efficiency, the VIIO 250 reduces energy consumption while delivering high-speed, high-quality production of functional parts. The result: lower operating costs, faster turnaround times, and a streamlined path from concept to completion.
Print more parts, more reliably—with less hands-on time. The BigRep VIIO 250 keeps your production moving.
More Featured Products