BigRep STUDIO
Featured Product from BigRep
GRADUATE FROM DESKTOP 3D PRINTING. GET INDUSTRIAL.
The BigRep STUDIO is an easy-to-use, large-format 3D printer specially designed for industrial applications using engineering-grade materials. With a sleek, space-conscious body, perfect for the production of quality parts in any setting, the STUDIO is optimal for any workspace, from the office to the factory floor. Whether it's factory tooling, prototypes, or end-use parts, the BigRep STUDIO is a durable and cost-effective way to manufacture large-format, quality parts.
The STUDIO boasts a generous build volume of 1000 x 500 x 500 mm, 10 times that of standard desktop 3D printers. Featuring a fully enclosed build envelope and temperature-controlled filament chamber, the fast-heating STUDIO produces incredible results with advanced materials. Its high-flow STUDIO Dual Extruder (SDX) is equipped with two nozzles (either 0.6 mm or 1.0 mm diameter) optimal for printing geometrically complex parts with ASA, PETG, water-soluble support, and abrasive materials like carbon-fiber-reinforced plastic quickly and reliably.
For a limited-time, save over $8,000 USD when you purchase the BigRep STUDIO Performance+ Bundle.
LEARN MORE ABOUT THE BIGREP STUDIO PERFORMANCE+ BUNDLE.
Key Product Features:
- 1000 x 500 x 500 mm fully-enclosed build volume
- SDX Extruder designed for Dual-Extrusion 3D Printing
- Tool-Steel Nozzles ideal for fiber-filled materials
- Hold up to (2) 8 KG spools of material for large parts or long production runs
Compatible 3D Printing Materials:
- ASA
- PETG
- PLA
- TPU
- PA6/66
- BigRep PLX
- BigRep PRO HT
- BigRep HI-TEMP
- BigRep HI-TEMP CF
- BVOH Water-Soluble Supports
- + more third-party filaments with our open materials system
Common Applications:
- Prototypes
- Jigs & Fixtures
- Tooling
- Patterns and Molds