The 250 N brass ball valve
Featured Product from Bonomi North America, Inc.
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need.
The 250 N brass ball valve is FNPT threaded, full port with ISO 5211 pad for actuator.
• Pressure rating 600 WOG-150 WSP.
• Temperature range -4°F to 366°F.
• ANSI B1.20.1 connections.
• Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing.
• P.T.F.E seats with O-ring backing for low operating torque.
• 100% electronically tested in the open and closed position at 80 psi.
• Not to be used for drinking water.
• Valve to be used in fully open or fully closed position. 250N: with brass ball and stem — size ¼ inch to 4 inches. 253N: with stainless steel ball and stem — size ¼ inch to 2 inches.