Insert-A-Shaft Series 15 Right Angle Gearboxes
Featured Product from Branham, W.C. Inc.
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch bore center line distance. It fits nicely between our Mini models that are 2.87 inches tall with 1.0 inch bore center line and our Standard models that are 5.76 inches tall with 2.5 inch bore center line. View physical side-by-side size comparison here. The Series 15 is rated up to 1200 RPM and 457 in. lb. torque. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Example, IAS15RH1:1A.750B.750 - Insert-A-Shaft® Series 15 Right Angle Gearbox, 1:1 Ratio, Right Hand Rotation, 'A' Bore .750 in. x 'B' Bore .750 in. 3D STEP CAD files available for ALL gearboxes. Please tell us your desired product number(s).
----------
W.C. Branham Inc. is a leading fluid power and power transmission manufacturing company, with over three decades of industry experience. We are always on the move providing innovative, quality and affordable solutions for our clients. That's "Solutions in Motion®."