H662DR Hydraulic Caliper Disc Brake
Featured Product from Branham, W.C. Inc.
Standard Features:
- Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc
- Machined Aluminum Construction
- Hardcoated Housings
- Replaceable, Non-Asbestos Friction Pads
- 1500 PSI Maximum Pressure
- Buna N or EPR seals automotive brake fluid (G)
- Internal crossover porting
- Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs
- Custom spacers for metric brake disc dimensions available
- Fits on brake discs from 14 inches to unlimited diameters
- Dynamic torque (inch/lb): 693 lbf per 100 PSI x braking radius
----------
W.C. Branham Inc. is a leading fluid power and power transmission manufacturing company, with over three decades of industry experience. We are always on the move providing innovative, quality and affordable solutions for our clients. That's "Solutions in Motion®."
More Featured Products