PFS47 Pneumatic Spring Applied Caliper Disc Brakes

Featured Product from Branham, W.C. Inc.

More Info Email Supplier Request a Quote

W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in the Belleville spring stack(s) take over to stop or hold the mass.

Ideal for emergency stopping or holding of industrial machinery.

PFS47 Features:

• Cast aluminum construction • Hardcoated housings • 4.0 in. sq. total friction pad area • Unlimited disc diameter • Replaceable friction pads • Belleville disc spring stack • Non-asbestos friction material • Buna-N seals • 465 lb. Tangential Force.

----------

W.C. Branham Inc. is a leading fluid power and power transmission manufacturing company, with over three decades of industry experience. We are always on the move providing innovative, quality and affordable solutions for our clients. That's "Solutions in Motion®.