Model 1779 20:1 Air/Oil Intensifier

Featured Product from Branham, W.C. Inc.

More Info Email Supplier Request a Quote

Attributes:

Hyd Fluid Displacement 0.50 cu. in. per stroke
Max Input Pressure 100 psi
Max Output Pressure 2000 psi
Piston Seal Quad Seal
Construction Tube Aluminum Hardcoat ID/OD
Construction Base Aluminum Anodized
Port Size 1/8 NPTF
Physical Size 3.5 x 3.5 x 5.699 in.