PFS200 Pneumatic Spring Applied Caliper Disc Brake

Featured Product from Branham, W.C. Inc.

More Info Email Supplier Request a Quote

W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in the Belleville spring stack(s) take over to stop or hold the mass.

Ideal for emergency stopping or holding of industrial machinery.

PFS200 Features:

• Cast aluminum construction • Hardcoated housings • 8.0 in. sq. total friction pad area • Up to 12 inch disc diameter • Replaceable friction pads • Dual Belleville disc spring stack • Non-asbestos friction material • Buna-N seals • 930 lb. Tangential Force.

American Owned. American Made.