4 Key features of high-tensile fasteners

Featured Product from BUMAX®

More Info Email Supplier Request a Quote

What are high-tensile fasteners?

High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures their ability to resist breaking under tension. One of the key differentiators for most BUMAX fasteners is that they are cold formed and thread rolled. The process of strain hardening also often starts earlier in the production cycle.

Key features:

  • Exceptional strength: Able to handle high loads without failure.
  • Durability: Resistant to wear and fatigue over prolonged use.
  • Corrosion resistance: Ability to resist environmental degradation.
  • Precision engineering: Manufactured with tight tolerances to ensure reliable performance.

Learn More