Supply Chain Security w/ Burkert Complete Solution
Featured Product from Burkert Fluid Control Systems
Complete Offering Solutions for Hygienic Applications
Burkert is the only supplier offering complete mechanical and automation integrated solution packages from a single vendor
When sourcing decentralized automation system solution components, there are many suppliers that provide process valves, controllers, sensors, pneumatic automation, mass flow options, meters.
How well do these components connect and work together?
Are they specifically designed and built to communicate with each other?
Do they integrate seamlessly together in a single operating system?
Save time and money – with minimal downtime and a single-supplier for field service and start-up assistance.
The 'patchwork quilt' approach to piecing together process automation systems using components from many different sources is not just outdated, but messy and more complicated.
Utilizing Burkert as a single-source supplier reduces the need to source components separately, ensures that all of the products work together on the same platform, eliminates multiple vendor set-up and evaluation, and provides a direct partnership link between the customer and supplier.
Many of these items are also integrated into our Quick Delivery Program that provides our customers with piece of mind with on-the-shelf spares, rapid turnaround, and quick-ship options.