Lightning Protection
Featured Product from CDM Electronics, Inc.
Lightning protection products by Times Microwave Systems includes the Times-Protect™ line of surge and lightning products. These unique surge protection devices address applications throughout the entire useful RF frequency range from DC with capability up to and including 6 GHz. In-line broadband DC pass surge protection design attaches directly to the LMR cable, eliminating the cable connector needed when using conventional lightning protectors. The unique DC blocking technology provides optimum isolation of the antenna port from the protected equipment port for maximum surge protection. Gas tube replacement kits are available to allow re-use of some connector configurations. Times Lightning Protect connectors are in stock at CDM for immediate shipment.