C-Flex couplings designed to minimize vibration
Featured Product from C-Flex Bearing Company
C-Flex Couplings
C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Benefits include lower energy usage and less-frequent bearing failure, since less stress is placed upon bearings. Constructed using high-strength hardened stainless steel or glass impregnated polyamide flexures, these couplings require no maintenance and provide years of trouble-free life, even in contaminated environments. Flexible Pivot Bearings and Super Plastic Torsional Damping Couplings are also available.
Follow us on:
Custom Products
C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of the alterations we offer below will suit your needs. If you have a requirement that can’t be met with the options listed here feel free to contact us and we can work with you to create a custom product just for your application.
Watch our NEW video! A short intro to our flexible couplings
C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot.
Information on pivot sizes and performance properties can be found HERE: