C-Flex Bearing Application Animations
Featured Product from C-Flex Bearing Company
Long-Lasting Performance
C-Flex Bearings offer exceptional longevity for limited angle rotary applications up to +/- 30 degrees, even under constant cycling. These bearings eliminate wear and inaccuracies caused by rolling or sliding friction and require no lubrication, enhancing system efficiency and reducing downtime.
Follow us on:
Custom Products
C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of the alterations we offer below will suit your needs. If you have a requirement that can’t be met with the options listed here feel free to contact us and we can work with you to create a custom product just for your application.
Watch our NEW video! A short intro to our flexible couplings
C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot.