C-Flex patent-pending progressive clamp bushing
Featured Product from C-Flex Bearing Company
Progressive Clamp Bushings
The C-Flex patent-pending progressive clamp bushing features a hardened stainless steel construction and force-multiplying technology for superior clamping force with multi-surface contact. These bushings offer 25% greater holding power than standard split collars and do not mark the shaft.
Features:
- Hardened Stainless Steel
- Patent Pending Design
- Designed for use with standard two set screw collar (90 deg. offset)
- Will not mark shaft
- Available in Metric or English
- 25% greater holding power than standard split collar
Follow us on:
Custom Products
C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of the alterations we offer below will suit your needs. If you have a requirement that can’t be met with the options listed here feel free to contact us and we can work with you to create a custom product just for your application.
Watch our NEW video! A short intro to our flexible couplings
C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot.