Zero-Backlash Flexible Shaft Couplings
Featured Product from C-Flex Bearing Company
Couplings for highly misaligned rotating shafts transmitting high torque without backlash
C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of rotation direction. Watch video!
C-Flex Bearing Products:
Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplings are designed for indefinite life without wear or maintenance.
We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs.
Our products have been utilied on a number of critical space missions, meeting all environmental, quality and design constraints required of these extreme applications.
Follow us on:
Custom Products
C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of the alterations we offer below will suit your needs. If you have a requirement that can’t be met with the options listed here feel free to contact us and we can work with you to create a custom product just for your application.
Watch our NEW video! A short intro to our flexible couplings
C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot.
Information on pivot sizes and performance properties can be found HERE: