SILICONE FOAM FOR ELECTRONICS & EV BATTERIES
Featured Product from CHT USA Inc.
Designing lighter weight components has widely become a key trend in the Transportation sector to reduce energy or maximize the range of electric vehicles.
CHT's SilSo Lite 21025 is a 2-part, room temperature platinum cure, self-blowing silicone foam which creates a closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery modules.
SilSo Lite 21025 features a fast gel time for increased production throughput and primerless adhesion to a variety of substrates. This silicone foam will expand 2-3 times its liquid volume and will reach full cure in about 10 minutes.
KEY FEATURES
- Flowable - low viscosity for easy
dispensing - Fast curing - enhances process
efficiency - Primerless adhesion
- Medium density, closed cell
- Flame retardant
- Thermally insulative
- Wide operating temperature range
(-55 °C to 200 °C) - Noise dampening
Interested in further information or product samples?
Please contact us: material@cht.com