CODESYS at Automate 2026: The Highlights
Featured Product from Codesys Group
Visit Automate and check out these new products at the CODESYS booth #26030:
CODESYS Virtual Control SL: Even more hardware independence
The IEC 61131-3-compatible CODESYS Virtual Control SL runtime system can be installed on any architecture with container technology - as often as required and with scalable performance. It provides access to all familiar features of CODESYS – and it is already in productive use in the automotive industry.
CODESYS Virtual Safe Control SL: Virtual safety controller according to IEC 61508 without hardware binding, with container technology
Virtualization reduces the dependency on dedicated devices with special properties. A virtualized, dual-channel security controller can now be implemented without a defined, dual-channel hardware substructure via two logical software channels. This allows you to implement security applications with any containerized hardware.
AI in CODESYS: AI-powered approaches in CODESYS
- CODESYS Development System MCP Server for integrated data exchange with public AI systems via the MCP plug-in for LLMs
- AI-supported engineering: Advanced support provided by AI to speed up engineering your CODESYS application while boosting efficiency and security
CODESYS 4: Next generation web-based programming providing maximum OS and hardware independence, IT standards for OT development, boosted efficiency.