RTP Electro-Optic Q-Switch

Featured Product from CRYSTECH, Inc.

More Info Email Supplier Request a Quote

High-performance laser systems often struggle with thermal instability, moisture sensitivity, and limited repetition rates. Conventional Q-switches may show higher loss, piezoelectric ringing, or gray tracking, which can reduce pulse quality and long-term reliability.

This Q-switch is engineered for stable electro-optic modulation in demanding environments.
• Low operating voltage enables efficient system design
• High damage threshold >10 J/cm² supports high-power lasers
• Wide transmission range 350–4500 nm covers UV to IR use
• Non-deliquescent crystal improves environmental stability
• No piezoelectric ringing suits repetition rates up to 100 kHz
• Low insertion loss <1% maintains beam efficiency
These characteristics help engineers achieve consistent pulse control and reliable long-term operation.

For advanced laser development, contact us for specifications and integration support. Our team provides customized electro-optic solutions to match your wavelength, power, and repetition requirements.