RTP Q-Switches for High-Power Lasers
Featured Product from CRYSTECH, Inc.
RTP Q-Switches for High-Speed Electro-Optic Switching
RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high-performance laser systems. Based on RTP crystals (isomorphous to KTP), these devices offer excellent electro-optic performance, high laser damage threshold, and stable operation across a wide spectral range.
RTP crystals exhibit low optical loss, high resistivity, and strong electro-optic coefficients, enabling reliable switching performance in demanding laser applications. The crystals are arranged with a 90° rotation around the optical axis to compensate static birefringence and ensure stable polarization control.
Using the transverse electro-optic effect, RTP Q-switches support adjustable operating voltages and maintain excellent stability under high repetition frequencies.
Key Features
-
Low operating voltage (typical half-wave voltage around 2000 V)
-
Wide wavelength operation from 420–2800 nm
-
High laser damage threshold (>10 J/cm² @1064 nm, 10 ns, 10 Hz)
-
Low insertion loss (<1% @1064 nm)
-
High resistivity (>10¹¹ Ω·cm) ensuring stable electro-optic performance
-
Non-deliquescent crystal for improved environmental stability
-
No piezoelectric ringing, suitable for high repetition rate lasers up to 100 kHz
Typical Applications
-
Laser Q-switching
-
Pulse selection
-
Phase modulation
-
Cavity dumping
-
Optical attenuation
With high stability, wide spectral coverage, and excellent electro-optic properties, RTP Q-switches provide reliable modulation and switching solutions for advanced laser systems and photonics applications.