Custom KD*P Pockels Cells
Featured Product from CRYSTECH, Inc.
Modern pulsed laser systems require high optical damage resistance, excellent electro-optic performance, and application-specific customization to achieve stable beam control and long-term operational reliability. Engineers developing medical lasers, industrial laser equipment, and scientific research systems increasingly require electro-optic components that deliver consistent performance.
Crystech custom KD*P Pockels Cells feature high deuterium content (>97%), high damage thresholds exceeding 10 J/cm², high extinction ratios, and low insertion loss, enabling reliable electro-optic switching. Multiple aperture sizes, operating wavelengths, and crystal configurations are available to support different optical designs and system requirements.
Backed by precision crystal fabrication, strict quality control, and custom engineering capabilities, Crystech provides OEM customers and research institutions with solutions that simplify system integration, improve laser stability, and accelerate advanced photonic product development.
Key Features
- Custom KD*P Pockels Cells
- High Damage Threshold
- High Deuterium Content (>97%)
- High Extinction Ratio
- Low Insertion Loss
- Multiple Aperture Options
- Precision Crystal Fabrication
- OEM Engineering Support
Key Specifications
- Crystal Material: KD*P
- Transparency Range: 0.2–2.1 μm
- Aperture: 8–19 mm (Custom Available)
- Damage Threshold: >10 J/cm² @1064 nm, 10 ns, 10 Hz
- Quarter-Wave Voltage: ~3.2 kV (Single Crystal)
- Insertion Loss: <2%
- Intrinsic Contrast Ratio: >5000:1
- Custom Wavelengths Available
Applications
- Pulsed Laser Systems
- Medical Laser Equipment
- Aesthetic Laser Systems
- Industrial Laser Equipment
- Scientific Research
- Electro-Optic Switching
- OEM Laser Systems
Company Capability
Crystech specializes in precision electro-optic crystals and customized photonic components for industrial, medical, and scientific applications. With advanced crystal growth, precision fabrication, and custom engineering capabilities, we provide reliable electro-optic solutions that help customers improve laser performance, simplify system integration, and accelerate product development.