RTP Q-Switches for High-Repetition Lasers

Featured Product from CRYSTECH, Inc.

More Info Email Supplier Request a Quote

High-repetition pulsed laser systems require electro-optic Q-switches that withstand high optical intensity while maintaining fast, stable switching performance.

Crystech RTP Q-Switches use RTP crystals with a large electro-optic coefficient, high damage threshold, broad transparency, non-deliquescent behavior, and low optical loss. Two crystals are rotated 90° around the optical axis to compensate static birefringence, while the transverse electro-optic effect enables adjustable operating voltage.

The devices provide a damage threshold >10 J/cm² at 1064nm (10ns, 10Hz) and insertion loss <1% at 1064nm. With no piezoelectric ringing effect, they support repetition rates up to 100kHz. A -50°C to +70°C operating range supports wide-temperature use.

The application wavelength range is 420-2800nm, with typical wavelengths of 755, 1030, 1064, 1535, 2100, and 2780nm.

Key Features

  • Up to 100kHz repetition frequency
  • >10 J/cm² damage threshold @1064nm, 10ns, 10Hz
  • <1% insertion loss @1064nm
  • -50°C to +70°C operating temperature
  • 420-2800nm application wavelength range
  • High resistivity >10¹¹ Ω·cm
  • Non-deliquescent RTP crystal
  • No piezoelectric ringing effect
  • Low operating voltage configurations available

Functions

  • Laser Q-Switching
  • Pulse Selection
  • Phase Modulation
  • Cavity Dumping
  • Attenuation

Primary Applications

  • Laser Rangefinding
  • Industrial Laser Marking

Manufacturing Capability

Crystech provides conventional, low-pressure, and slab RTP Q-Switch configurations with multiple crystal apertures and lengths, enabling selection around operating voltage, capacitance, mechanical dimensions, and application environment.

For example, the QR5510A has a half-wave voltage of approximately 2000V. Low-pressure series options are also available for reduced-pressure operating conditions.

Combining RTP crystal processing, electro-optic device design, optical assembly, and multiple structural configurations, Crystech supports Q-switch solutions for wide-temperature and high-repetition laser systems.

Contact Crystech to discuss RTP Q-Switch selection and configuration for laser rangefinding, industrial marking, and other pulsed laser applications.