Custom Nd:YAG Laser Crystal Manufacturing

Featured Product from CRYSTECH, Inc.

More Info Email Supplier Request a Quote

High-performance solid-state lasers require gain materials with efficient energy conversion, stable optical properties, and reliable operation under demanding pumping conditions.

Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet) crystal is a widely used four-level laser gain medium designed for efficient 1064nm laser generation.

Compared with other laser materials, Nd:YAG provides high gain efficiency, low threshold pump requirements, and excellent compatibility with both diode pumping and flash lamp pumping technologies.

Crystech provides Nd:YAG crystals with precise dimensional control, high optical quality, AR coatings, and customized rod configurations to meet different laser system requirements.

Key Features

  • Optimized for 1064nm Pulsed Laser Applications
  • High Gain Efficiency with Low Pump Threshold
  • Compatible with Diode and Lamp Pumping
  • High Optical Quality Crystal Processing
  • Precision Dimension Control
  • AR Coating for 1064nm Laser Systems
  • Custom Rod Sizes Available

Key Specifications

  • Material: Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet)
  • Working Wavelength: 1064 nm
  • Cut Angle: <111°
  • Dopant Concentration: 0.5–1.1 at%
  • Diameter Tolerance: +0/-0.05 mm
  • Length Tolerance: +1/-0.5 mm
  • Scratch/Dig: 10/5
  • Flatness: λ/10 @633 nm
  • Wavefront Distortion: λ/6 @633 nm
  • Clear Aperture: ≥95%
  • Damage Threshold: 1 GW/cm², 10 ns, 10 Hz @1064 nm

Coating Options

  • Standard Coating: AR/AR 1064 nm
  • Custom Coatings Available Upon Request

Available Configurations

  • Parallel Ends
  • Anti-Parallel Ends
  • Brewster Cut
  • Flat Ends
  • Curved Ends

Applications

  • 1064nm Pulsed Laser Systems
  • Solid-State Laser Systems
  • Industrial Laser Processing Equipment
  • Laser Marking Systems
  • Scientific Research Lasers
  • Medical Laser Equipment
  • Defense and Aerospace Laser Systems

Manufacturing Expertise

Crystech specializes in custom Nd:YAG laser crystal manufacturing, providing crystal growth, precision optical processing, coating, and customized rod solutions for high-performance solid-state laser systems.

Contact Crystech to discuss your Nd:YAG crystal requirements and receive professional support for laser system design, crystal selection, and customized manufacturing solutions.