High-Repetition RTP Q-Switch
Featured Product from CRYSTECH, Inc.
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low insertion loss, and excellent environmental stability without deliquescence.
Designed for demanding laser applications, RTP Q-switches support high repetition frequencies up to 100 kHz while eliminating piezoelectric ringing effects. Their low operating voltage, wide temperature tolerance, and stable optical performance make them ideal for industrial, scientific, medical, and defense laser systems.
Key Features:
- Low operating voltagewith half-wave voltages as low as 800 V
- Wide wavelength coveragefrom 420–2800 nm
- Broad optical transmission range of 350–4500 nm
- High damage threshold>10 J/cm² @1064 nm, 10 ns
- Low insertion loss<1% @1064 nm
- High resistivity >10¹¹ Ω·cm
- No piezoelectric ringing, enabling high repetition rates up to 100 kHz
- Excellent temperature stability from -50°C to +70°C
- Non-deliquescent crystal structure for long-term reliability
- Available in standard, low-pressure, and slab configurations
- Custom designs available for specialized laser systems
Typical Laser Wavelengths:
- 755 nm
- 1030 nm
- 1064 nm
- 1535 nm
- 2100 nm
- 2780 nm
Typical Applications:
- Laser Q-switching
- Pulse selection systems
- Phase modulation
- Cavity dumping
- Optical attenuation
- Industrial laser processing
- Medical laser systems
- Scientific research lasers
- Defense and aerospace laser platforms
- Precision photonics equipment
Benefits for Engineers:
- Supports higher pulse energy and peak power generation
- Improves pulse timing accuracy and beam control
- Enables stable operation under high repetition frequency conditions
- Reduces system complexity through lower drive voltage requirements
- Provides reliable performance across demanding environmental conditions
With excellent electro-optic performance, broad wavelength compatibility, and high-power laser capability, RTP Q-switches are an ideal solution for next-generation pulsed laser and photonics systems.
Contact us to discuss customized RTP Q-switch solutions for your laser application.